onsemi Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 0W888-002-XTP

Description
Manufacturer: onsemi Win Source Part Number: 1321795-0W888-002-XT P Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Reel - TR Type: Fixed/Floating Point Voltage - I/O: 1.80V Standard Package: 1,500 Mounting: Surface Mount Interface: I2C, I2S, PCM, SPI, UART Clock Rate: 50MHz Non-Volatile Memory: PRAM (24kB) On-Chip RAM: 16kB Voltage - Core: 1.80V Supplier Device Package: 64-LFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ONSONS0W888-002-XTP, 2156-0W888-002-XTP Base Product Number: 0W888 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1321795-0W888-002-XT P Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Reel - TR Type: Fixed/Floating Point Voltage - I/O: 1.80V Standard Package: 1,500 Mounting: Surface Mount Interface: I2C, I2S, PCM, SPI, UART Clock Rate: 50MHz Non-Volatile Memory: PRAM (24kB) On-Chip RAM: 16kB Voltage - Core: 1.80V Supplier Device Package: 64-LFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ONSONS0W888-002-XTP, 2156-0W888-002-XTP Base Product Number: 0W888 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1321795-0W888-002-XTP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1321795-0W888-002-XTP
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1321795-0W888-002-XTP
Manufacturer: onsemi Win Source Part Number: 1321795-0W888-002-XT P Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Reel - TR Type: Fixed/Floating Point Voltage - I/O: 1.80V Standard Package: 1,500 Mounting: Surface Mount Interface: I2C, I2S, PCM, SPI, UART Clock Rate: 50MHz Non-Volatile Memory: PRAM (24kB) On-Chip RAM: 16kB Voltage - Core: 1.80V Supplier Device Package: 64-LFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ONSONS0W888-002-XTP, 2156-0W888-002-XTP Base Product Number: 0W888 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1321795-0W888-002-XTP
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Reel - TR
Type: Fixed/Floating Point
Voltage - I/O: 1.80V
Standard Package: 1,500
Mounting: Surface Mount
Interface: I2C, I2S, PCM, SPI, UART
Clock Rate: 50MHz
Non-Volatile Memory: PRAM (24kB)
On-Chip RAM: 16kB
Voltage - Core: 1.80V
Supplier Device Package: 64-LFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ONSONS0W888-002-XTP,2156-0W888-002-XTP
Base Product Number: 0W888
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DSP (Digital Signal Processors) - 0W888-002-XTP-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
0W888-002-XTP-ND
DSP (Digital Signal Processors) 0W888-002-XTP-ND
DSP BELASIGNA 250 AUDIO 64LFBGA

DSP BELASIGNA 250 AUDIO 64LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 0W888-002-XTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
0W888-002-XTP
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 0W888-002-XTP
DSP BELASIGNA 250 AUDIO 64LFBGA

DSP BELASIGNA 250 AUDIO 64LFBGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - 0W888-002-XTP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
0W888-002-XTP
Embedded - DSP (Digital Signal Processors) 0W888-002-XTP
DSP BELASIGNA 250 AUDIO 64LFBGA

DSP BELASIGNA 250 AUDIO 64LFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 0W888-002-XTP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
0W888-002-XTP
DSP (Digital Signal Processors) 0W888-002-XTP
DSP BELASIGNA 250 AUDIO 64LFBGA

DSP BELASIGNA 250 AUDIO 64LFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1321795-0W888-002-XTP 0W888-002-XTP-ND 0W888-002-XTP 0W888-002-XTP 0W888-002-XTP
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.80V 1.8V
Package Type Other; 64-LFBGA Other; 64-LFBGA BGA; Other; 64-LFBGA
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21469KBCZ-3 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; SCI; DAI, DPI, EBI/EMI, I²C, SCI, SPI, SSP, UART/USART
View Details
DSP (Digital Signal Processors) - DSPIC30F4011T20IM-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 44-VQFN Exposed Pad
Pin Count 44
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details