Ondrives.US Corporation, formerly Rino Mechanical Telescoping Zero Backlash Universal Joints (U-Joints)

Description
Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can accommodate up to 90° of angular offset, making them ideal for a wide range of applications. A variety of standard inch and metric bore sizes are available up to 10mm. Ondrives.US’ high performance zero backlash universal u-joints are a must-have for any motion control application.
Description
Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can accommodate up to 90° of angular offset, making them ideal for a wide range of applications. A variety of standard inch and metric bore sizes are available up to 10mm. Ondrives.US’ high performance zero backlash universal u-joints are a must-have for any motion control application.
Datasheet
Datasheet Summary
Powered by GS/AI

Telescoping Zero Backlash Universal Joints from Ondrives.US Corporation are designed to provide precise motion control with zero backlash, making them suitable for applications requiring high accuracy. These joints can handle torques up to 600 inch-lbs and are constructed from durable materials, including 303 stainless steel for the body and precision grade 440 stainless steel for the balls. They feature sealed lubrication in a solid film plus oil suspension, ensuring longevity and reliability. The joints support various operating angles depending on the model, with maximum angles ranging from 20¬? to 60¬?. They can operate at speeds up to 3600 RPM and are available in multiple bore sizes, accommodating both inch and metric specifications. The telescoping design allows for a travel range of up to 6 inches, making them versatile for different setups. These features make the Telescoping Zero Backlash Universal Joints a strong candidate for engineers seeking reliable and precise coupling solutions in their projects.

Datasheet Summary
Powered by GS/AI

Telescoping Zero Backlash Universal Joints from Ondrives.US Corporation are designed to provide precise motion control with zero backlash, making them suitable for applications requiring high accuracy. These joints can handle torques up to 600 inch-lbs and are constructed from durable materials, including 303 stainless steel for the body and precision grade 440 stainless steel for the balls. They feature sealed lubrication in a solid film plus oil suspension, ensuring longevity and reliability. The joints support various operating angles depending on the model, with maximum angles ranging from 20¬? to 60¬?. They can operate at speeds up to 3600 RPM and are available in multiple bore sizes, accommodating both inch and metric specifications. The telescoping design allows for a travel range of up to 6 inches, making them versatile for different setups. These features make the Telescoping Zero Backlash Universal Joints a strong candidate for engineers seeking reliable and precise coupling solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Telescoping Zero Backlash Universal Joints (U-Joints) -  - Ondrives.US Corporation, formerly Rino Mechanical
Freeport, NY, USA
Telescoping Zero Backlash Universal Joints (U-Joints)
Telescoping Zero Backlash Universal Joints (U-Joints)
Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can accommodate up to 90° of angular offset, making them ideal for a wide range of applications. A variety of standard inch and metric bore sizes are available up to 10mm. Ondrives.US’ high performance zero backlash universal u-joints are a must-have for any motion control application.

Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM.

Also known as a universal coupling, U-joints can accommodate up to 90° of angular offset, making them ideal for a wide range of applications. A variety of standard inch and metric bore sizes are available up to 10mm.

Ondrives.US’ high performance zero backlash universal u-joints are a must-have for any motion control application.

Supplier's Site Datasheet

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Universal Joints
Product Name Telescoping Zero Backlash Universal Joints (U-Joints)
Joint Type Double
Hub Bore Round
Operating Angle 10 to 60 degrees
Maximum Torque 16 to 600 In-lbs (18.45 to 692 kg-cm)
Maximum Speed 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - PR (Single) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Single
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
View Details
Universal Joints - 7906766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Double
Operating Angle 90 degrees
Maximum Speed 1000 rpm
View Details
37.5mm Long single Joint Molded Universal Joint. - A 5Z 8MD304 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Maximum Torque 15.93 In-lbs (18.37 kg-cm)
Material Plastic
View Details