On-Shore Technology, Inc. Terminal Blocks - Barrier Blocks OSTYK33102030

Description
CONN BARRIER STRIP 2CIRC 0.325"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 2CIRC 0.325"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - ED2963-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
ED2963-ND
Terminal Blocks - Barrier Blocks ED2963-ND
CONN BARRIER STRIP 2CIRC 0.325"

CONN BARRIER STRIP 2CIRC 0.325"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number ED2963-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options PCB; Terminal Strip
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block
Contacts Pitch 8.26 mm (0.33 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.164 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details