TERM BLK 2P SIDE ENT 2.54MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | ED10561-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -30 to 105 C (-22 to 221 F) |
| # of Contacts | 2 |
| Contacts Pitch | 2.54 mm (0.10 inches) |