On-Shore Technology, Inc. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets OSTVL103151

Description
Win Source Part Number: 1338437-OSTVL103151 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: OSTVL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 10 Positions Per Level: 5 Number of Levels: 2 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting Type: Through Hole Insulation Height: 0.894" (22.71mm) Temperature Range - Operating: -30°C ~ 105°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Base Product Number: OSTVL10
Request a Quote Datasheet
Description
Win Source Part Number: 1338437-OSTVL103151 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: OSTVL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 10 Positions Per Level: 5 Number of Levels: 2 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting Type: Through Hole Insulation Height: 0.894" (22.71mm) Temperature Range - Operating: -30°C ~ 105°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Base Product Number: OSTVL10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1338437-OSTVL103151 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1338437-OSTVL103151
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1338437-OSTVL103151
Win Source Part Number: 1338437-OSTVL103151 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: OSTVL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 10 Positions Per Level: 5 Number of Levels: 2 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting Type: Through Hole Insulation Height: 0.894" (22.71mm) Temperature Range - Operating: -30°C ~ 105°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Base Product Number: OSTVL10

Win Source Part Number: 1338437-OSTVL103151
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: OSTVL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 10
Positions Per Level: 5
Number of Levels: 2
Pitch: 0.150" (3.81mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - UL: 10 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Brass
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting Type: Through Hole
Insulation Height: 0.894" (22.71mm)
Temperature Range - Operating: -30°C ~ 105°C
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: On Shore Technology Inc.
Base Product Number: OSTVL10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1338437-OSTVL103151
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Conn, Header, 16Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 26AK3851 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details