On-Shore Technology, Inc. Terminal Blocks - Headers, Plugs and Sockets - OSTV7040150 OSTV7040150

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 798997-OSTV7040150 Series: OSTV7 Packaging: Bulk Type: Header, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 4 Pitch: 0.300" (7.62mm) Header Orientation: Vertical Voltage - UL: 300V Operating Temperature Range: -30°C ~ 105°C Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Solder Family Name: OSTV7 Categories: Connectors, Interconnects Insulation Height: 0.138" (3.50mm) Contact Tail Length: 0.138" (3.50mm) Introduction Date: May 11, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 798997-OSTV7040150 Series: OSTV7 Packaging: Bulk Type: Header, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 4 Pitch: 0.300" (7.62mm) Header Orientation: Vertical Voltage - UL: 300V Operating Temperature Range: -30°C ~ 105°C Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Solder Family Name: OSTV7 Categories: Connectors, Interconnects Insulation Height: 0.138" (3.50mm) Contact Tail Length: 0.138" (3.50mm) Introduction Date: May 11, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - OSTV7040150 - 798997-OSTV7040150 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - OSTV7040150
798997-OSTV7040150
Terminal Blocks - Headers, Plugs and Sockets - OSTV7040150 798997-OSTV7040150
Manufacturer: On Shore Technology Inc. Win Source Part Number: 798997-OSTV7040150 Series: OSTV7 Packaging: Bulk Type: Header, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 4 Pitch: 0.300" (7.62mm) Header Orientation: Vertical Voltage - UL: 300V Operating Temperature Range: -30°C ~ 105°C Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Solder Family Name: OSTV7 Categories: Connectors, Interconnects Insulation Height: 0.138" (3.50mm) Contact Tail Length: 0.138" (3.50mm) Introduction Date: May 11, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 798997-OSTV7040150
Series: OSTV7
Packaging: Bulk
Type: Header, Female Sockets
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 4
Pitch: 0.300" (7.62mm)
Header Orientation: Vertical
Voltage - UL: 300V
Operating Temperature Range: -30°C ~ 105°C
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Solder
Family Name: OSTV7
Categories: Connectors, Interconnects
Insulation Height: 0.138" (3.50mm)
Contact Tail Length: 0.138" (3.50mm)
Introduction Date: May 11, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 798997-OSTV7040150
Product Name Terminal Blocks - Headers, Plugs and Sockets - OSTV7040150
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7909A4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details