On-Shore Technology, Inc. Terminal Blocks - Headers, Plugs and Sockets - OSTTS09515A OSTTS09515A

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 766518-OSTTS09515A Series: OSTTS Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 9 Positions Per Level: 9 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 12-24 AWG Wire Gauge or Range - mm2: 0.34-2.5mm2 Color: Green Operating Temperature Range: -30°C ~ 105°C Contact Material: Brass Housing Material: Brass Material Flammability Rating: UL94 V-0 Mounting: Screw Torque - Screw: 0.4 Nm (3.5 Lb-In) Family Name: OSTTS Categories: Connectors, Interconnects Wire Strip Length: 6-7mm Alternative Parts (Cross-Reference): OSTTS09516A; OSTTS09518A; OSTTS09510A; Introduction Date: May 11, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 766518-OSTTS09515A Series: OSTTS Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 9 Positions Per Level: 9 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 12-24 AWG Wire Gauge or Range - mm2: 0.34-2.5mm2 Color: Green Operating Temperature Range: -30°C ~ 105°C Contact Material: Brass Housing Material: Brass Material Flammability Rating: UL94 V-0 Mounting: Screw Torque - Screw: 0.4 Nm (3.5 Lb-In) Family Name: OSTTS Categories: Connectors, Interconnects Wire Strip Length: 6-7mm Alternative Parts (Cross-Reference): OSTTS09516A; OSTTS09518A; OSTTS09510A; Introduction Date: May 11, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - OSTTS09515A - 766518-OSTTS09515A - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - OSTTS09515A
766518-OSTTS09515A
Terminal Blocks - Headers, Plugs and Sockets - OSTTS09515A 766518-OSTTS09515A
Manufacturer: On Shore Technology Inc. Win Source Part Number: 766518-OSTTS09515A Series: OSTTS Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 9 Positions Per Level: 9 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 12-24 AWG Wire Gauge or Range - mm2: 0.34-2.5mm2 Color: Green Operating Temperature Range: -30°C ~ 105°C Contact Material: Brass Housing Material: Brass Material Flammability Rating: UL94 V-0 Mounting: Screw Torque - Screw: 0.4 Nm (3.5 Lb-In) Family Name: OSTTS Categories: Connectors, Interconnects Wire Strip Length: 6-7mm Alternative Parts (Cross-Reference): OSTTS09516A; OSTTS09518A; OSTTS09510A; Introduction Date: May 11, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 766518-OSTTS09515A
Series: OSTTS
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 9
Positions Per Level: 9
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Termination Style: Screw
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-24 AWG
Wire Gauge or Range - mm2: 0.34-2.5mm2
Color: Green
Operating Temperature Range: -30°C ~ 105°C
Contact Material: Brass
Housing Material: Brass
Material Flammability Rating: UL94 V-0
Mounting: Screw
Torque - Screw: 0.4 Nm (3.5 Lb-In)
Family Name: OSTTS
Categories: Connectors, Interconnects
Wire Strip Length: 6-7mm
Alternative Parts (Cross-Reference): OSTTS09516A; OSTTS09518A; OSTTS09510A;
Introduction Date: May 11, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Headers, Plugs and Sockets - OSTTS09515A-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
OSTTS09515A-ND
Headers, Plugs and Sockets OSTTS09515A-ND
"9 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) Free Hanging (In-Line)"

"9 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 766518-OSTTS09515A OSTTS09515A-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets - OSTTS09515A Headers, Plugs and Sockets
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7921C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details