On-Shore Technology, Inc. Terminal Blocks - Headers, Plugs and Sockets - OSTTH112150 OSTTH112150

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 795816-OSTTH112150 Series: OSTTH Packaging: Bulk Type: Plug for Unshrouded Header Number of Positions: 11 Positions Per Level: 11 Number of Levels: 1 Pitch: 0.138" (3.50mm) Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Nickel Features: Interlocking (Side) Contact Material: Brass Housing Material: Brass Material Flammability Rating: UL94 V-0 Mounting: Screw Torque - Screw: 0.2 Nm (1.7 Lb-In) Family Name: OSTTH Categories: Connectors, Interconnects Wire Strip Length: 5-6mm Alternative Parts (Cross-Reference): A-TB350-TH11; 31166111; OSTTH112100; OSTTH112180; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 795816-OSTTH112150 Series: OSTTH Packaging: Bulk Type: Plug for Unshrouded Header Number of Positions: 11 Positions Per Level: 11 Number of Levels: 1 Pitch: 0.138" (3.50mm) Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Nickel Features: Interlocking (Side) Contact Material: Brass Housing Material: Brass Material Flammability Rating: UL94 V-0 Mounting: Screw Torque - Screw: 0.2 Nm (1.7 Lb-In) Family Name: OSTTH Categories: Connectors, Interconnects Wire Strip Length: 5-6mm Alternative Parts (Cross-Reference): A-TB350-TH11; 31166111; OSTTH112100; OSTTH112180; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - OSTTH112150 - 795816-OSTTH112150 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - OSTTH112150
795816-OSTTH112150
Terminal Blocks - Headers, Plugs and Sockets - OSTTH112150 795816-OSTTH112150
Manufacturer: On Shore Technology Inc. Win Source Part Number: 795816-OSTTH112150 Series: OSTTH Packaging: Bulk Type: Plug for Unshrouded Header Number of Positions: 11 Positions Per Level: 11 Number of Levels: 1 Pitch: 0.138" (3.50mm) Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Nickel Features: Interlocking (Side) Contact Material: Brass Housing Material: Brass Material Flammability Rating: UL94 V-0 Mounting: Screw Torque - Screw: 0.2 Nm (1.7 Lb-In) Family Name: OSTTH Categories: Connectors, Interconnects Wire Strip Length: 5-6mm Alternative Parts (Cross-Reference): A-TB350-TH11; 31166111; OSTTH112100; OSTTH112180; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 795816-OSTTH112150
Series: OSTTH
Packaging: Bulk
Type: Plug for Unshrouded Header
Number of Positions: 11
Positions Per Level: 11
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Termination Style: Screw
Voltage - UL: 300V
Wire Gauge or Range - AWG: 16-28 AWG
Operating Temperature Range: -40°C ~ 115°C
Contact Mating Finish: Nickel
Features: Interlocking (Side)
Contact Material: Brass
Housing Material: Brass
Material Flammability Rating: UL94 V-0
Mounting: Screw
Torque - Screw: 0.2 Nm (1.7 Lb-In)
Family Name: OSTTH
Categories: Connectors, Interconnects
Wire Strip Length: 5-6mm
Alternative Parts (Cross-Reference): A-TB350-TH11; 31166111; OSTTH112100; OSTTH112180;
Introduction Date: March 19, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 795816-OSTTH112150
Product Name Terminal Blocks - Headers, Plugs and Sockets - OSTTH112150
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products