On-Shore Technology, Inc. Connectors, Interconnects - Terminal Blocks - Wire to Board OSTT7050350

Description
Win Source Part Number: 1165202-OSTT7050350 Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: OSTT7 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.250" (6.35mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-24 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 50 Current: 25 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass Clamp Material - Plating: Brass Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.49 Nm (4.3 Lb-In) Screw Thread: M3 Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1165202-OSTT7050350 Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: OSTT7 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.250" (6.35mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-24 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 50 Current: 25 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass Clamp Material - Plating: Brass Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.49 Nm (4.3 Lb-In) Screw Thread: M3 Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1165202-OSTT7050350 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1165202-OSTT7050350
Connectors, Interconnects - Terminal Blocks - Wire to Board 1165202-OSTT7050350
Win Source Part Number: 1165202-OSTT7050350 Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: OSTT7 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.250" (6.35mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-24 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 50 Current: 25 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass Clamp Material - Plating: Brass Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.49 Nm (4.3 Lb-In) Screw Thread: M3 Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Product Status: Obsolete

Win Source Part Number: 1165202-OSTT7050350
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: OSTT7
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.250" (6.35mm)
Color: Green
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 12-24 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Standard Package: 50
Current: 25 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass
Clamp Material - Plating: Brass
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.49 Nm (4.3 Lb-In)
Screw Thread: M3
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: On Shore Technology Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1165202-OSTT7050350
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products