On-Shore Technology, Inc. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets OSTOQ047151

Description
Win Source Part Number: 1209302-OSTOQ047151 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: OSTOQ Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Voltage - UL: 300 V Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Thermoplastic Standard Package: 1 Mounting Type: Solder Insulation Height: 0.157" (4.00mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Other Names: OSTOQ047151-ND,ED279 3 Base Product Number: OSTOQ04
Request a Quote Datasheet
Description
Win Source Part Number: 1209302-OSTOQ047151 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: OSTOQ Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Voltage - UL: 300 V Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Thermoplastic Standard Package: 1 Mounting Type: Solder Insulation Height: 0.157" (4.00mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Other Names: OSTOQ047151-ND,ED279 3 Base Product Number: OSTOQ04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1209302-OSTOQ047151 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1209302-OSTOQ047151
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1209302-OSTOQ047151
Win Source Part Number: 1209302-OSTOQ047151 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: OSTOQ Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Voltage - UL: 300 V Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Thermoplastic Standard Package: 1 Mounting Type: Solder Insulation Height: 0.157" (4.00mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Other Names: OSTOQ047151-ND,ED279 3 Base Product Number: OSTOQ04

Win Source Part Number: 1209302-OSTOQ047151
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: OSTOQ
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Header Orientation: 90°, Right Angle
Voltage - UL: 300 V
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Brass
Housing Material: Thermoplastic
Standard Package: 1
Mounting Type: Solder
Insulation Height: 0.157" (4.00mm)
Temperature Range - Operating: -40°C ~ 115°C
Contact Tail Length: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: On Shore Technology Inc.
Other Names: OSTOQ047151-ND,ED2793
Base Product Number: OSTOQ04

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1209302-OSTOQ047151
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Discrete Sockets - 1613512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Headers & Wire Housings - B5743-220-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details