On-Shore Technology, Inc. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets OSTOQ027151

Description
Win Source Part Number: 1221746-OSTOQ027151 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: OSTOQ Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Voltage - UL: 300 V Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Thermoplastic Standard Package: 1 Mounting Type: Solder Insulation Height: 0.157" (4.00mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Other Names: OSTOQ027151-ND,ED279 1 Base Product Number: OSTOQ02
Request a Quote Datasheet
Description
Win Source Part Number: 1221746-OSTOQ027151 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: OSTOQ Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Voltage - UL: 300 V Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Thermoplastic Standard Package: 1 Mounting Type: Solder Insulation Height: 0.157" (4.00mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Other Names: OSTOQ027151-ND,ED279 1 Base Product Number: OSTOQ02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1221746-OSTOQ027151 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1221746-OSTOQ027151
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1221746-OSTOQ027151
Win Source Part Number: 1221746-OSTOQ027151 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: OSTOQ Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Voltage - UL: 300 V Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Thermoplastic Standard Package: 1 Mounting Type: Solder Insulation Height: 0.157" (4.00mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Other Names: OSTOQ027151-ND,ED279 1 Base Product Number: OSTOQ02

Win Source Part Number: 1221746-OSTOQ027151
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: OSTOQ
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Header Orientation: 90°, Right Angle
Voltage - UL: 300 V
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Brass
Housing Material: Thermoplastic
Standard Package: 1
Mounting Type: Solder
Insulation Height: 0.157" (4.00mm)
Temperature Range - Operating: -40°C ~ 115°C
Contact Tail Length: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: On Shore Technology Inc.
Other Names: OSTOQ027151-ND,ED2791
Base Product Number: OSTOQ02

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1221746-OSTOQ027151
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Connector, Header, 6Pos, 1Row, 1.25Mm; Pitch Spacing Amphenol Communications Solutions - 45T5979 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details