TERM BLK 2P TOP ENTRY 3.5MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | OSTHL020090-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -30 to 105 C (-22 to 221 F) |
| # of Contacts | 2 |
| Contacts Pitch | 3.51 mm (0.14 inches) |