ON-SHORE TECHNOLOGY, INC.
OSTHG080080 -- TERMINAL BLOCKS - WIRE TO BOARD
On-Shore Technology, Inc.
Terminal Blocks - Wire to Board
OSTHG080080
Description
TERM BLOCK 8POS 5MM PCB
Request a Quote
Email Supplier
Datasheet
Description
TERM BLOCK 8POS 5MM PCB
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
ED2720-ND |
|
Product Name
|
Terminal Blocks - Wire to Board |
|
Mounting Options
|
PCB
|
|
Features
|
Interlocking (Side)
|
|
Operating Temperature
|
-30 to 105 C (-22 to 221 F)
|
|
# of Contacts
|
8
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
BlockMaster Electronics, Inc.
Mounting Options
35 mm DIN Rail
Voltage Rating
600 volts
Current Rating
250 amps
View Details