On-Shore Technology, Inc. Terminal Blocks - Headers, Plugs and Sockets - OSTEV246150 OSTEV246150

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 798973-OSTEV246150 Series: OSTEV Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 24 Positions Per Level: 24 Number of Levels: 1 Pitch: 0.400" (10.16mm) Termination Style: Screw Current - IEC: 76A Voltage - IEC: 1000V Current - UL: 55A Voltage - UL: 600V Wire Gauge or Range - AWG: 6-20 AWG Wire Gauge or Range - mm2: 0.5-16mm2 Color: Green Operating Temperature Range: -30°C ~ 105°C Contact Mating Finish: Tin Contact Material: Phosphor Bronze Housing Material: Thermoplastic Mounting: Screw Torque - Screw: 1.2 Nm (10.6 Lb-In) Categories: Connectors, Interconnects Wire Strip Length: 13-14mm Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 798973-OSTEV246150 Series: OSTEV Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 24 Positions Per Level: 24 Number of Levels: 1 Pitch: 0.400" (10.16mm) Termination Style: Screw Current - IEC: 76A Voltage - IEC: 1000V Current - UL: 55A Voltage - UL: 600V Wire Gauge or Range - AWG: 6-20 AWG Wire Gauge or Range - mm2: 0.5-16mm2 Color: Green Operating Temperature Range: -30°C ~ 105°C Contact Mating Finish: Tin Contact Material: Phosphor Bronze Housing Material: Thermoplastic Mounting: Screw Torque - Screw: 1.2 Nm (10.6 Lb-In) Categories: Connectors, Interconnects Wire Strip Length: 13-14mm Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - OSTEV246150 - 798973-OSTEV246150 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - OSTEV246150
798973-OSTEV246150
Terminal Blocks - Headers, Plugs and Sockets - OSTEV246150 798973-OSTEV246150
Manufacturer: On Shore Technology Inc. Win Source Part Number: 798973-OSTEV246150 Series: OSTEV Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 24 Positions Per Level: 24 Number of Levels: 1 Pitch: 0.400" (10.16mm) Termination Style: Screw Current - IEC: 76A Voltage - IEC: 1000V Current - UL: 55A Voltage - UL: 600V Wire Gauge or Range - AWG: 6-20 AWG Wire Gauge or Range - mm2: 0.5-16mm2 Color: Green Operating Temperature Range: -30°C ~ 105°C Contact Mating Finish: Tin Contact Material: Phosphor Bronze Housing Material: Thermoplastic Mounting: Screw Torque - Screw: 1.2 Nm (10.6 Lb-In) Categories: Connectors, Interconnects Wire Strip Length: 13-14mm Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 798973-OSTEV246150
Series: OSTEV
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 24
Positions Per Level: 24
Number of Levels: 1
Pitch: 0.400" (10.16mm)
Termination Style: Screw
Current - IEC: 76A
Voltage - IEC: 1000V
Current - UL: 55A
Voltage - UL: 600V
Wire Gauge or Range - AWG: 6-20 AWG
Wire Gauge or Range - mm2: 0.5-16mm2
Color: Green
Operating Temperature Range: -30°C ~ 105°C
Contact Mating Finish: Tin
Contact Material: Phosphor Bronze
Housing Material: Thermoplastic
Mounting: Screw
Torque - Screw: 1.2 Nm (10.6 Lb-In)
Categories: Connectors, Interconnects
Wire Strip Length: 13-14mm
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 798973-OSTEV246150
Product Name Terminal Blocks - Headers, Plugs and Sockets - OSTEV246150
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products