Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
ON-SHORE TECHNOLOGY, INC.
EDZ250/3 -- TERMINAL BLOCKS - WIRE TO BOARD
On-Shore Technology, Inc.
Terminal Blocks - Wire to Board
EDZ250/3
Description
TERM BLK 3P SIDE ENT 5.08MM PCB
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TERM BLK 3P SIDE ENT 5.08MM PCB
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
ED1974-ND
Terminal Blocks - Wire to Board
ED1974-ND
TERM BLK 3P SIDE ENT 5.08MM PCB
TERM BLK 3P SIDE ENT 5.08MM PCB
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Terminal Blocks
Product Number
ED1974-ND
Product Name
Terminal Blocks - Wire to Board
Mounting Options
PCB
Operating Temperature
-30 to 105 C (-22 to 221 F)
# of Contacts
3
Contacts Pitch
5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
PCB Terminal Blocks
1-1546557-1
Specs
Mounting Options
PCB
Approvals
EU RoHS Compliant
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details
Keystone Electronics Corp.
Terminals - Screw Connectors
7779
Specs
Mounting Options
PCB
Termination Options
Press-Fit
Features
Screw not Included
View Details
3
suppliers
Interpower
Terminal Block for 3-Wire Cable
82010010
Specs
Operating Temperature
-35 to 100 C (-31 to 212 F)
# of Contacts
3
Body Material
Polyamide 6
View Details
Finder S.p.A. con unico socio
Type 90.14 - PCB socket
9014
Specs
Mounting Options
PCB
Approvals
CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details