On-Shore Technology, Inc. Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins 302-S101

Description
Manufacturer: On Shore Technology Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: 302 Packaging: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Rows: 2 Number of Positions: 10
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: 302 Packaging: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Rows: 2 Number of Positions: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: On Shore Technology Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: 302 Packaging: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Rows: 2 Number of Positions: 10

Manufacturer: On Shore Technology Inc.
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Series: 302
Packaging: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Rows: 2
Number of Positions: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Top Mount Solder Terminal - 11300 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Headers & Wire Housings - 102387-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details