Omtec Corporation Ohm-Stat™ Workbench WB-5030

Description
Conforms to the new Class Zero & RoHs requirements. Ohm-Stat™ Workbench: Adjustable +-3” height 2000# Capacity LED Overhead Light (Fluorescent available) Overhead Adjustable Shelf Power Rail Tool Rail Ground Cord Wrist Strap Ultimat™ I Table Mat Standard Sizes 24x48 24x60 24x72 24x96 30x96 30x48 30x60 30x72 36x36 36x48 36x60 36x72 36x96 Optional: Electric Hydraulic Adjustable 6” or 12” Hand Crank Hydraulic Adjustable 6” or 12” Height Adjustable Flat Screen Monitor Arm Seatia™ CR-4985
Datasheet
Description
Conforms to the new Class Zero & RoHs requirements. Ohm-Stat™ Workbench: Adjustable +-3” height 2000# Capacity LED Overhead Light (Fluorescent available) Overhead Adjustable Shelf Power Rail Tool Rail Ground Cord Wrist Strap Ultimat™ I Table Mat Standard Sizes 24x48 24x60 24x72 24x96 30x96 30x48 30x60 30x72 36x36 36x48 36x60 36x72 36x96 Optional: Electric Hydraulic Adjustable 6” or 12” Hand Crank Hydraulic Adjustable 6” or 12” Height Adjustable Flat Screen Monitor Arm Seatia™ CR-4985
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ohm-Stat™ Workbench - WB-5030 - Omtec Corporation
Marlborough, MA, USA
Ohm-Stat™ Workbench
WB-5030
Ohm-Stat™ Workbench WB-5030
Conforms to the new Class Zero & RoHs requirements. Ohm-Stat™ Workbench: Adjustable +-3” height 2000# Capacity LED Overhead Light (Fluorescent available) Overhead Adjustable Shelf Power Rail Tool Rail Ground Cord Wrist Strap Ultimat™ I Table Mat Standard Sizes 24x48 24x60 24x72 24x96 30x96 30x48 30x60 30x72 36x36 36x48 36x60 36x72 36x96 Optional: Electric Hydraulic Adjustable 6” or 12” Hand Crank Hydraulic Adjustable 6” or 12” Height Adjustable Flat Screen Monitor Arm Seatia™ CR-4985

Conforms to the new Class Zero & RoHs requirements.

Ohm-Stat™ Workbench:

  • Adjustable +-3” height
  • 2000# Capacity
  • LED Overhead Light (Fluorescent available)
  • Overhead Adjustable Shelf
  • Power Rail
  • Tool Rail
  • Ground Cord
  • Wrist Strap
  • Ultimat™ I Table Mat

Standard Sizes

  • 24x48
  • 24x60
  • 24x72
  • 24x96
  • 30x96
  • 30x48
  • 30x60
  • 30x72
  • 36x36
  • 36x48
  • 36x60
  • 36x72
  • 36x96

Optional:

  • Electric Hydraulic Adjustable 6” or 12”
  • Hand Crank Hydraulic Adjustable 6” or 12”
  • Height Adjustable Flat Screen Monitor Arm
  • Seatia™ CR-4985
Supplier's Site Datasheet

Technical Specifications

  Omtec Corporation
Product Category Workbenches and Workstations (Industrial)
Product Number WB-5030
Product Name Ohm-Stat™ Workbench
Type Assembly or Test Bench; Ergonomic
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 M - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 44.0 inch (1117.60 mm)
View Details
Dead Air Box PCR Workstation - AC632TDBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Workbenches - 1770287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Capacity 1764 lbs (800 kg)
View Details