Omtec Corporation PBT™ Pop Up Ball Transfer Strip

Description
At the flip of a switch... Omtec PBT Ball Transfer Units raise above the conveyor rollers to move items off of the conveyor line with minimal effort. Flip the switch again... Omtec PBT Ball Transfers retract below the conveyor rollers allowing items not transferring to move on the rollers unaffected by the ball transfer strips. Omtec standard is to place the first and last pop up ball transfer 1.25 inches (31.75MM) C/L from each end of the main body (between frame dimension). The other pop ups are evenly spaced. Omtec PBT Pop Up Ball Transfer Strips may be any length. The number of Pop Up Ball Transfers on a strip may be varied and, located on any center lines desired. The minimum center line is 2 inches (50.8mm). Omtec PBT Ball transfers are pneumatic (air operated). The air in feed line is a single 0.180 I.D. X 0.265 O.D. polyurethane tube under the strip between the first and last ball. The standard in feed tube supplied is 8 inches (203mm) long attached between the first and second ball, but can be any length or location on the strip desired. Virtually any air control device may operate Omtec Pop Up Ball Transfer Strips. In the majority of applications simple non-electric foot and hand valves are used. The Omtec Pop Up Ball Transfer Unit uses very low air volume, it is usually not a consideration. Each up and down cycle of one ball uses .00038 cubic feet (.0000108 cubic meter). If needed sensing device operation using electric solenoid valves may be used, control kits are available.
Datasheet
Description
At the flip of a switch... Omtec PBT Ball Transfer Units raise above the conveyor rollers to move items off of the conveyor line with minimal effort. Flip the switch again... Omtec PBT Ball Transfers retract below the conveyor rollers allowing items not transferring to move on the rollers unaffected by the ball transfer strips. Omtec standard is to place the first and last pop up ball transfer 1.25 inches (31.75MM) C/L from each end of the main body (between frame dimension). The other pop ups are evenly spaced. Omtec PBT Pop Up Ball Transfer Strips may be any length. The number of Pop Up Ball Transfers on a strip may be varied and, located on any center lines desired. The minimum center line is 2 inches (50.8mm). Omtec PBT Ball transfers are pneumatic (air operated). The air in feed line is a single 0.180 I.D. X 0.265 O.D. polyurethane tube under the strip between the first and last ball. The standard in feed tube supplied is 8 inches (203mm) long attached between the first and second ball, but can be any length or location on the strip desired. Virtually any air control device may operate Omtec Pop Up Ball Transfer Strips. In the majority of applications simple non-electric foot and hand valves are used. The Omtec Pop Up Ball Transfer Unit uses very low air volume, it is usually not a consideration. Each up and down cycle of one ball uses .00038 cubic feet (.0000108 cubic meter). If needed sensing device operation using electric solenoid valves may be used, control kits are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PBT™ Pop Up Ball Transfer Strip -  - Omtec Corporation
Marlborough, MA, USA
PBT™ Pop Up Ball Transfer Strip
PBT™ Pop Up Ball Transfer Strip
At the flip of a switch... Omtec PBT Ball Transfer Units raise above the conveyor rollers to move items off of the conveyor line with minimal effort. Flip the switch again... Omtec PBT Ball Transfers retract below the conveyor rollers allowing items not transferring to move on the rollers unaffected by the ball transfer strips. Omtec standard is to place the first and last pop up ball transfer 1.25 inches (31.75MM) C/L from each end of the main body (between frame dimension). The other pop ups are evenly spaced. Omtec PBT Pop Up Ball Transfer Strips may be any length. The number of Pop Up Ball Transfers on a strip may be varied and, located on any center lines desired. The minimum center line is 2 inches (50.8mm). Omtec PBT Ball transfers are pneumatic (air operated). The air in feed line is a single 0.180 I.D. X 0.265 O.D. polyurethane tube under the strip between the first and last ball. The standard in feed tube supplied is 8 inches (203mm) long attached between the first and second ball, but can be any length or location on the strip desired. Virtually any air control device may operate Omtec Pop Up Ball Transfer Strips. In the majority of applications simple non-electric foot and hand valves are used. The Omtec Pop Up Ball Transfer Unit uses very low air volume, it is usually not a consideration. Each up and down cycle of one ball uses .00038 cubic feet (.0000108 cubic meter). If needed sensing device operation using electric solenoid valves may be used, control kits are available.

At the flip of a switch...
Omtec PBT Ball Transfer Units raise above the conveyor rollers to move items off of the conveyor line with minimal effort.

Flip the switch again...
Omtec PBT Ball Transfers retract below the conveyor rollers allowing items not transferring to move on the rollers unaffected by the ball transfer strips.

Omtec standard is to place the first and last pop up ball transfer 1.25 inches (31.75MM) C/L from each end of the main body (between frame dimension). The other pop ups are evenly spaced.
Omtec PBT Pop Up Ball Transfer Strips may be any length. The number of Pop Up Ball Transfers on a strip may be varied and, located on any center lines desired. The minimum center line is 2 inches (50.8mm).
Omtec PBT Ball transfers are pneumatic (air operated).
The air in feed line is a single 0.180 I.D. X 0.265 O.D. polyurethane tube under the strip between the first and last ball. The standard in feed tube supplied is 8 inches (203mm) long attached between the first and second ball, but can be any length or location on the strip desired.
Virtually any air control device may operate Omtec Pop Up Ball Transfer Strips. In the majority of applications simple non-electric foot and hand valves are used. The Omtec Pop Up Ball Transfer Unit uses very low air volume, it is usually not a consideration. Each up and down cycle of one ball uses .00038 cubic feet (.0000108 cubic meter).
If needed sensing device operation using electric solenoid valves may be used, control kits are available.

Supplier's Site Datasheet

Technical Specifications

  Omtec Corporation
Product Category Industrial Conveyors
Product Name PBT™ Pop Up Ball Transfer Strip
Conveyor Type Ball Transfer Table
Unlock Full Specs
to access all available technical data

Similar Products

Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 60 lbs (27.21 kg)
View Details
Mechanical Vertical Reciprocating Conveyors - VSM-4 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 4000 lbs (1814 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
Sanitary Flange Line Vac In-line Conveyor -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Industrial Vibratory Conveyor - Slipstick® - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details