CM1000 -- HEAVY DUTY WORKSTATION
Omtec Corporation
Heavy Duty Workstation
CM1000
Description
Description:
Heavy Duty Extruded Aluminium
Adjustable +-3” height
2000# Capacity
Standard Sizes
24x48
24x60
24x72
24x96
30x48
30x60
30x72
30x96
36x36
36x48
36x60
36x72
36x96
Optional:
Hand Crank Hydraulic Adjustable 6” or 12”
Electric Hydraulic Adjustable 6” or 12”
Description
Description:
Heavy Duty Extruded Aluminium
Adjustable +-3” height
2000# Capacity
Standard Sizes
24x48
24x60
24x72
24x96
30x48
30x60
30x72
30x96
36x36
36x48
36x60
36x72
36x96
Optional:
Hand Crank Hydraulic Adjustable 6” or 12”
Electric Hydraulic Adjustable 6” or 12”
Datasheet
Suppliers
Description:
Heavy Duty Extruded Aluminium
Adjustable +-3” height
2000# Capacity
Standard Sizes
24x48
24x60
24x72
24x96
30x48
30x60
30x72
30x96
36x36
36x48
36x60
36x72
36x96
Optional:
Hand Crank Hydraulic Adjustable 6” or 12”
Electric Hydraulic Adjustable 6” or 12”
Description:
- Heavy Duty Extruded Aluminium
- Adjustable +-3” height
- 2000# Capacity
Standard Sizes
- 24x48
- 24x60
- 24x72
- 24x96
- 30x48
- 30x60
- 30x72
- 30x96
- 36x36
- 36x48
- 36x60
- 36x72
- 36x96
Optional:
- Hand Crank Hydraulic Adjustable 6” or 12”
- Electric Hydraulic Adjustable 6” or 12”
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Workbenches and Workstations (Industrial) |
|
Product Number
|
CM1000 |
|
Product Name
|
Heavy Duty Workstation |
|
Type
|
Heavyduty; Ergonomic
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Cleanroom
Length
26.7 inch (679 mm)
Width
31.1 inch (790.00 mm)
View Details
Type
Cleanroom
Length
48.0 inch (1219 mm)
Width
24.0 inch (609.60 mm)
View Details
Length
33.1 inch (840 mm)
Width
70.9 inch (1800.00 mm)
Height
35.4 inch (900 mm)
View Details