ZFV Smart Sensors (with Ultra-High-Speed CCD Camera) is designed so users can solve their inspection problem in minutes. Teach and Go with parameter settings at the touch of a button.
Intuitive user interface with simple icons and on screen settings . One button teach and go . Real time result and image display . Seven inspection tools (area, brightness, width, position, character, count, pattern) . IP65 sensor heads . 8 Banks - store eight different inspections targets . Integrated, adjustable LED light source . Up to 250 inspections per second . 5 digital inputs, 3 digital outputs . 20.4-26.4Vdc powered
Light Source = Red LED
Imaging Technology = CCD
Vision Color Type = Monochrome
Detection Range = 10 x 9.2 - 50 x 46 mm
Output Type = PNP
Electrical Connection = Pre-Wired Cable
Supply Voltage = 24 V dc
Maximum Current = 800 mA
Number of Images Stored = 8
IP Rating = IP65
RS Components, Ltd. | |
---|---|
Product Category | Vision Sensors |
Product Number | 470383 |
Imaging Technology | CCD Camera |