OMRON Automation and Safety Switch, Enclosed, Limit, 15A 125/250 VAC, 2.9"H, 500 OPERATING FORCE ZEN222S

Description
Enclosed Limit Switches, 15 A Current Rating, 125 VAC Voltage Rating, -10 °C to +80 °C Temperature The ZE series, an enclosed limit switch with large breaking capacity and long service-life, features 15 A, 125/250 VAC contact rating with a minimum mechanical life of 10 million operations. Rugged die-cast housing offers a wide variety of actuators and side-mount capability. These sealed (booted) switches meet NEMA 1, 2, 3, 4 and 5. UL recognized, CSA certified. Sealed (booted). Large switching capacity and long service life. 15 Milliohms maximum contact resistance. 10 million operations mechanical life.
Description
Enclosed Limit Switches, 15 A Current Rating, 125 VAC Voltage Rating, -10 °C to +80 °C Temperature The ZE series, an enclosed limit switch with large breaking capacity and long service-life, features 15 A, 125/250 VAC contact rating with a minimum mechanical life of 10 million operations. Rugged die-cast housing offers a wide variety of actuators and side-mount capability. These sealed (booted) switches meet NEMA 1, 2, 3, 4 and 5. UL recognized, CSA certified. Sealed (booted). Large switching capacity and long service life. 15 Milliohms maximum contact resistance. 10 million operations mechanical life.

Suppliers

Company
Product
Description
Supplier Links
Switch, Enclosed, Limit, 15A 125/250 VAC, 2.9
Fort Worth, TX, USA
Switch, Enclosed, Limit, 15A 125/250 VAC, 2.9"H, 500 OPERATING FORCE
70179855
Switch, Enclosed, Limit, 15A 125/250 VAC, 2.9"H, 500 OPERATING FORCE 70179855
Enclosed Limit Switches, 15 A Current Rating, 125 VAC Voltage Rating, -10 °C to +80 °C Temperature The ZE series, an enclosed limit switch with large breaking capacity and long service-life, features 15 A, 125/250 VAC contact rating with a minimum mechanical life of 10 million operations. Rugged die-cast housing offers a wide variety of actuators and side-mount capability. These sealed (booted) switches meet NEMA 1, 2, 3, 4 and 5. UL recognized, CSA certified. Sealed (booted). Large switching capacity and long service life. 15 Milliohms maximum contact resistance. 10 million operations mechanical life.

Enclosed Limit Switches, 15 A Current Rating, 125 VAC Voltage Rating, -10 °C to +80 °C Temperature
The ZE series, an enclosed limit switch with large breaking capacity and long service-life, features 15 A, 125/250 VAC contact rating with a minimum mechanical life of 10 million operations. Rugged die-cast housing offers a wide variety of actuators and side-mount capability. These sealed (booted) switches meet NEMA 1, 2, 3, 4 and 5. UL recognized, CSA certified.
Sealed (booted). Large switching capacity and long service life. 15 Milliohms maximum contact resistance. 10 million operations mechanical life.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Limit Switches
Product Number 70179855
Product Name Switch, Enclosed, Limit, 15A 125/250 VAC, 2.9"H, 500 OPERATING FORCE
Operating Temp -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details
Micro switch - S-3-BE - Festo Corporation
Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
View Details
General Purpose Limit Switch - 801-ASA11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers