Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Double Shielded
CABLE MOD 8P8C PLUG-PLUG 3.28' Product overview: XS5W-T421-CMD-K from Omron Automation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-XS5W-T421-CMD-K can be used for catalog matching and distributor lookup.
CABLE MOD 8P8C PLUG-PLUG 3.28'
ETHERNET CABLE ASSEMBLY, 1M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 236-XS5W-T421-CMD-K-ND | 451-XS5W-T421-CMD-K | XS5W-T421-CMD-K | 40T9761 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assembly | Cable Assemblies - Modular Cables | Ethernet Cable Assembly, 1M; Lan Category Omron Electronic Components |
| Application | LAN / Ethernet | LAN / Ethernet | ||
| Cable Type | Cat 5 | Cat 5 | ||
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |
| Connector Type | Plug to Plug | RJ45 | RJ-45; RJ45 Plug |