Aratas America LLC Circular Cable Assemblies XS2F-M12PUR4A5M

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - XS2F-M12PUR4A5M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
XS2F-M12PUR4A5M-ND
Circular Cable Assemblies XS2F-M12PUR4A5M-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 4P R/a M12 Rcpt-Free End/5M; Connector Type A Omron Industrial Automation - 53AJ8208 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P R/a M12 Rcpt-Free End/5M; Connector Type A Omron Industrial Automation
53AJ8208
Sensor Cord, 4P R/a M12 Rcpt-Free End/5M; Connector Type A Omron Industrial Automation 53AJ8208
SENSOR CORD, 4P R/A M12 RCPT-FREE END/5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:XS2 Series RoHS Compliant: Yes

SENSOR CORD, 4P R/A M12 RCPT-FREE END/5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:XS2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number XS2F-M12PUR4A5M-ND 53AJ8208
Product Name Circular Cable Assemblies Sensor Cord, 4P R/a M12 Rcpt-Free End/5M; Connector Type A Omron Industrial Automation
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male DIL 26 AWG Cable Assembly, 350mm, double-end, Latches - G125-MC12605L4-0350M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q949-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C7
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details