Win Source Part Number: 1000785-XG4A-1032
Category: Connectors, Interconnects>Rectan
Series: XG4
Number of Positions: 10
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Package: Bulk
Contact Material: Brass, Nickel
Voltage Rating: 300V
Mated Stacking Heights: 23.5mm
Material Flammability Rating: UL94 V-0
Standard Package: 90
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 5.90µin (0.150µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.657" (16.70mm)
Insulation Height: 0.669" (17.00mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Other Names: XG4A1032,Z5267,XG4A-
Base Product Number: XG4A
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1000785-XG4A-1032 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | Through-Hole; Through Hole |
| Voltage Rating | 300 volts |
| Current Rating | 3 amps |