Aratas America LLC Miniature Basic Switch Rohs Compliant Omron Electronic Components VX-52-1A3

Description
MINIATURE BASIC SWITCH ROHS COMPLIANT: YES
Description
MINIATURE BASIC SWITCH ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The VX-52-1A3 is a miniature basic switch with a hinge lever, SPDT contact form, solder terminals, and a maximum operating force of 0.29 N {30 gf}. It supports ratings of 250 VAC at 5 A and 30 VDC at 0.1 A, with an insulation resistance of 100 MΩ min. and contact resistance of 30 mΩ max. The switch meets IEC IP40 protection, UL1054, CSA C22.2 No.55, and VDE EN61058-1 standards, and operates from -25 to 105°C. It weighs approximately 6.2 g and mounts on 2-3.1 mm diameter holes spaced 22.2 mm apart.

Datasheet Summary
Powered by GS/AI

The VX-52-1A3 is a miniature basic switch with a hinge lever, SPDT contact form, solder terminals, and a maximum operating force of 0.29 N {30 gf}. It supports ratings of 250 VAC at 5 A and 30 VDC at 0.1 A, with an insulation resistance of 100 MΩ min. and contact resistance of 30 mΩ max. The switch meets IEC IP40 protection, UL1054, CSA C22.2 No.55, and VDE EN61058-1 standards, and operates from -25 to 105°C. It weighs approximately 6.2 g and mounts on 2-3.1 mm diameter holes spaced 22.2 mm apart.

Suppliers

Company
Product
Description
Supplier Links
Miniature Basic Switch Rohs Compliant Omron Electronic Components - 89C8385 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Basic Switch Rohs Compliant Omron Electronic Components
89C8385
Miniature Basic Switch Rohs Compliant Omron Electronic Components 89C8385
MINIATURE BASIC SWITCH ROHS COMPLIANT: YES

MINIATURE BASIC SWITCH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89C8385
Product Name Miniature Basic Switch Rohs Compliant Omron Electronic Components
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
Type 20.22 - Modular step relay 16A - 202290120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details