The VX-012-1C23 is a miniature snap action switch with a hinge lever actuator and quick-connect terminals, rated for 0.1 A at 30 VDC. It has a maximum operating force of 30 gf, SPST-NC contact form, and operates with contact separation within 1 ms. The switch is rated for mechanical life of 10,000,000 operations and electrical life of 1,000,000 operations at 30 operations per minute, with an operating temperature range of -25°C to 80°C. It meets IEC IP40 protection, UL Recognized (E41515), CSA Certified (LR21642), and VDE approval (124761), and is RoHS compliant. The device weighs approximately 6.2 g and is designed for panel mounting using M3 screws with a torque of 0.39 to 0.59 N·m.
MINIATURE BASIC SWITCH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 74C1456 |
| Product Name | Miniature Basic Switch Omron Electronic Components |