Aratas America LLC SS Subminiature Basic Switch SS-01GL2-E-2D

Description
Subminiature Basic Switch Offers High Reliability and Security The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force ranging from low to high. Two split springs ensure a high stability and durability of 30,000,000 operations. 1 mm MIN Contact Gap Models available for Interlock applications
Request a Quote Datasheet
Description
Subminiature Basic Switch Offers High Reliability and Security The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force ranging from low to high. Two split springs ensure a high stability and durability of 30,000,000 operations. 1 mm MIN Contact Gap Models available for Interlock applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS Subminiature Basic Switch - SS-01GL2-E-2D - Aratas America LLC
Hoffman Estates, IL, United States
SS Subminiature Basic Switch
SS-01GL2-E-2D
SS Subminiature Basic Switch SS-01GL2-E-2D
Subminiature Basic Switch Offers High Reliability and Security The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force ranging from low to high. Two split springs ensure a high stability and durability of 30,000,000 operations. 1 mm MIN Contact Gap Models available for Interlock applications

Subminiature Basic Switch
Offers High Reliability and
Security

  • The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A.
  • A variety of models are available, with operating force ranging from low to high.
  • Two split springs ensure a high stability and durability of 30,000,000 operations.
  • 1 mm MIN Contact Gap Models available for Interlock applications
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Snap Action Switches
Product Number SS-01GL2-E-2D
Product Name SS Subminiature Basic Switch
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications UL List; CSA Mark; IP40
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - Z12962-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
D2D Power/Door Switch - D2D-1101 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
3 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL062D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details