OMRON Automation and Safety Industrial, DIN Rail Power Supplies S8VS-12024

Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - Z2295-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
Z2295-ND
Industrial, DIN Rail Power Supplies Z2295-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
DIN Rail Power Supplies - 4528631 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
4528631
DIN Rail Power Supplies 4528631
Omron S8VS-12024 DIN Rail Power Supply

Omron S8VS-12024 DIN Rail Power Supply

Supplier's Site
Power Supply; 100 to 240 VAC; 1.9 A (Max.) @ 100 V/1.1 A (Max.) @ 200 V; 50 mm - 70177969 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 100 to 240 VAC; 1.9 A (Max.) @ 100 V/1.1 A (Max.) @ 200 V; 50 mm
70177969
Power Supply; 100 to 240 VAC; 1.9 A (Max.) @ 100 V/1.1 A (Max.) @ 200 V; 50 mm 70177969
DIN-Rail Mount, 100 to 240 VAC, Switching Power Supplies Compact, DIN-rail mount power supply with LED display incorporates a maintenance forecast and run-time monitor. Ultra-compact 40 W × 95 H size (60 W model), 3-digit, 7-segment LED display shows status at a glance. Maintenance forecast monitor displays remaining life of power supply. Run-time monitor displays how long the output has been "ON". 90 W model has two outputs; one for undervoltage output and the other for either of the monitoring functions. UL, cUL, UL508, CE. Three year warranty.

DIN-Rail Mount, 100 to 240 VAC, Switching Power Supplies
Compact, DIN-rail mount power supply with LED display incorporates a maintenance forecast and run-time monitor. Ultra-compact 40 W × 95 H size (60 W model), 3-digit, 7-segment LED display shows status at a glance. Maintenance forecast monitor displays remaining life of power supply. Run-time monitor displays how long the output has been "ON". 90 W model has two outputs; one for undervoltage output and the other for either of the monitoring functions. UL, cUL, UL508, CE. Three year warranty.

Supplier's Site
Power Supply - 196696 - Radwell International
Willingboro, NJ, United States
Power Supply
196696
Power Supply 196696
POWER SUPPLY, SINGLE PHASE, 85-264 VAC / 80-370 VDC SUPPLY, 120 WATT, 24 VDC OUTPUT, 5 AMP OUTPUT, WITHOUT INDICATION MONITOR, SINKING (EMITTER COM) ALARM, DIN RAIL MOUNTING, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, SINGLE PHASE, 85-264 VAC / 80-370 VDC SUPPLY, 120 WATT, 24 VDC OUTPUT, 5 AMP OUTPUT, WITHOUT INDICATION MONITOR, SINKING (EMITTER COM) ALARM, DIN RAIL MOUNTING, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
OMRON Power Supplies S8VS-12024

OMRON Power Supplies S8VS-12024

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Radwell International Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number Z2295-ND 4528631 70177969 196696
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply; 100 to 240 VAC; 1.9 A (Max.) @ 100 V/1.1 A (Max.) @ 200 V; 50 mm Power Supply Power Supply
Type 1 DC Power Supply
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 5 amps
AC Input Voltage 100.0 to 240.0 volts 100.0 to 240.0 volts
Technology Switching Power Supply Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details