AC-DC CONVERTER, DIN RAIL, 1 O/P, 35W, 7A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:35W; Output Voltage - Output 1:5VDC; Output Current - Output 1:7A; Output Voltage - Output 2:-; Height:91mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 73R0426 |
| Product Name | Ac-Dc Converter, Din Rail, 1 O/p, 35W, 7A, 5V; Power Supply Approvals Omron Electronic Components |
| Type | DC Power Supply; AC/DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.0 volts |