RS Components, Ltd. 454750

Description
Two versions of fused terminals. The latched, pull up fuse terminals are available for 1 1/4 in. x 1/4 in., BS1362 and 5x20mm/5x25mm fuses. The screw cap fused terminals are suited to 5x20mm fuses and is available with or without a neon (110-220V) indicator Wire Size = 10 AWG Cable CSA = 10 (stranded) mm², 16 (solid) mm² Colour = Black Pitch = 14.5mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 16A Voltage Rating = 750 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = MU
Request a Quote
Description
Two versions of fused terminals. The latched, pull up fuse terminals are available for 1 1/4 in. x 1/4 in., BS1362 and 5x20mm/5x25mm fuses. The screw cap fused terminals are suited to 5x20mm fuses and is available with or without a neon (110-220V) indicator Wire Size = 10 AWG Cable CSA = 10 (stranded) mm², 16 (solid) mm² Colour = Black Pitch = 14.5mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 16A Voltage Rating = 750 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = MU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 454750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Two versions of fused terminals. The latched, pull up fuse terminals are available for 1 1/4 in. x 1/4 in., BS1362 and 5x20mm/5x25mm fuses. The screw cap fused terminals are suited to 5x20mm fuses and is available with or without a neon (110-220V) indicator Wire Size = 10 AWG Cable CSA = 10 (stranded) mm², 16 (solid) mm² Colour = Black Pitch = 14.5mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 16A Voltage Rating = 750 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = MU

Two versions of fused terminals. The latched, pull up fuse terminals are available for 1 1/4 in. x 1/4 in., BS1362 and 5x20mm/5x25mm fuses. The screw cap fused terminals are suited to 5x20mm fuses and is available with or without a neon (110-220V) indicator
Wire Size = 10 AWG
Cable CSA = 10 (stranded) mm², 16 (solid) mm²
Colour = Black
Pitch = 14.5mm
Fuse Size = 5 x 20 mm, 5 x 25 mm
Current Rating = 16A
Voltage Rating = 750 V
Termination Method = Screw Clamp
Rail Type Compatibility = G, Top Hat
Series = MU

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 454750
Unlock Full Specs
to access all available technical data

Similar Products

 - 467355 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467349 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 501875 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467359 - RS Components, Ltd.
RS Components, Ltd.
View Details