Manufacturer: Omron
Win Source Part Number: 929835-P2RFZ-08-E
Features: Relay Socket DIN Rail
Package: Box
Mounting: DIN Rail
Family Name: P2RFZ
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.8000
Other Part Number: 236-P2RFZ-08-E, P2RFZ08E
| RS Components, Ltd. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | 1962322 | 236-P2RFZ-08-E-ND | P2RFZ-08-E |
| Product Name | Relay Sockets | Relay Sockets | Relay Sockets - P2RFZ-08-E |
| Mounting Style | Other; Surface mount | DIN |