The MY2-AC24 is a 2-pole, double-throw general-purpose relay with a 24 VAC coil, designed for industrial control applications. It features plug-in terminals and measures 36 mm × 21.5 mm × 28 mm. The relay carries a contact rating of 5 A at 220 VAC and 2 A at 220 VAC for inductive loads, with a maximum contact voltage of 250 VAC and a contact current of 5 A. Operating temperature ranges from -55°C to 70°C. It has an operation time of 20 ms max, a release time of 20 ms max, and a contact resistance of 50 mΩ max. The coil has no polarity and includes a CR circuit for surge suppression. An AC red operation indicator is integrated. The relay is VDE-certified and meets the Electrical Appliances and Material Safety Act standards.
General Purpose Relays PLUG-IN DPDT 24VAC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | MY2-AC24(S) |
| Product Name | General Purpose Relays |
| Relay Type | General |