The J7MC-3R-4 is a 3-pole manual motor starter with a rotary switch (high-performance type) and a rated current of 4 A, designed for motor protection against overload, phase failure, and short circuit. It has a maximum breaking capacity of 100 kA at 440 VAC and is certified for Type 2 harmonized protection per IEC 60947 and JIS C 8201. It supports motor capacities up to 3.5 kW at 200-240 VAC and 3.5 kW at 380-440 VAC, with a thermal current setting range of 2.5 to 4 A. The device includes a dial cover and is lockable with a padlock for safety. It is intended for use with magnetic contactor J7KC for AC-3 class motor control.
CIR BRKR MTR STARTER 4A 690VAC Product overview: J7MC-3R-4 from Omron Automation is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-J7MC-3R-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-J7MC-3R-4 |
| Product Name | 4A Circuit Protection Fuse |
| Mounting | DIN Rail |