Auxiliary contact unit with 4PST-1NO 3NC contact configuration, rated for 0.5 A at 110 VDC and 0.2 A at 220 VDC under DC-12 conditions, and 1.5 A at 500 to 600 VAC under AC-12 conditions. Designed for use with J7KC series magnetic contactors and ordered separately. Dimensions are 38.5 mm x 41.5 mm x 8.7 mm.
AUXILIARY CONTACT UNIT,4PST-1NO3 Product overview: J73KC-AM-13 from Omron Automation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-J73KC-AM-13 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Resistors |
| Product Number | 51-J73KC-AM-13 |
| Product Name | Resistor |