OMRON Automation and Safety Panel Meters - Counters, Hour Meters H7CC-AWSD

Description
COUNTER/TACHOMETER,D IGITAL,MULTI
Request a Quote Datasheet
Description
COUNTER/TACHOMETER,D IGITAL,MULTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
236-H7CC-AWSD-ND
Panel Meters - Counters, Hour Meters 236-H7CC-AWSD-ND
COUNTER/TACHOMETER,D IGITAL,MULTI

COUNTER/TACHOMETER,DIGITAL,MULTI

Buy Now Datasheet
Counter, 6-Digit, Dspt, Screw, 48Vdc; No. Of Digits / Alpha Omron Industrial Automation - 31AJ3836 - Newark, An Avnet Company
Chicago, IL, United States
Counter, 6-Digit, Dspt, Screw, 48Vdc; No. Of Digits / Alpha Omron Industrial Automation
31AJ3836
Counter, 6-Digit, Dspt, Screw, 48Vdc; No. Of Digits / Alpha Omron Industrial Automation 31AJ3836
COUNTER, 6-DIGIT, DSPT, SCREW, 48VDC; No. of Digits / Alpha:6; Digit Height:10mm; Supply Voltage Min:12VDC; Supply Voltage Max:48VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

COUNTER, 6-DIGIT, DSPT, SCREW, 48VDC; No. of Digits / Alpha:6; Digit Height:10mm; Supply Voltage Min:12VDC; Supply Voltage Max:48VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number 236-H7CC-AWSD-ND 31AJ3836
Product Name Panel Meters - Counters, Hour Meters Counter, 6-Digit, Dspt, Screw, 48Vdc; No. Of Digits / Alpha Omron Industrial Automation
Operating Temperature 14 to 131 F (-10 to 55 C) 14 to ? F (-10 to ? C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers)
Reset Remote; Manual
Display Type Backlit/LCD
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7P - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 8966933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details