DIGITAL TIMER; Product Range:H5CN-XZNS Series; Timer Functions:On-Delay; Time Min:0.001s; Time Max:9.999s; No. of Timing Ranges:1Ranges; No. of Digits:4; Timer Output:Solid State; Supply Voltage Max:48VDC; Current Rating Nom:100mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Timers |
| Product Number | 18C2825 |
| Product Name | Digital Timer; Product Range Omron Industrial Automation |
| Instrument Type | Timer |
| Technology | Electronic |
| Functions | Delay On Timer |