OMRON Automation and Safety Multifunction Timer, 0.1S-10Min, Spdt; Product Range Omron H3RN-1-B DC24

Description
MULTIFUNCTION TIMER, 0.1S-10MIN, SPDT; Product Range:H3RN Series; Timer Functions:Multifunct ion; No. of Timing Ranges:4Ranges; Time Min:0.1s; Time Max:10min; Timer Output:1 Changeover Relay; Supply Voltage Max:24VDC; Current Rating RoHS Compliant: Yes
Datasheet
Description
MULTIFUNCTION TIMER, 0.1S-10MIN, SPDT; Product Range:H3RN Series; Timer Functions:Multifunct ion; No. of Timing Ranges:4Ranges; Time Min:0.1s; Time Max:10min; Timer Output:1 Changeover Relay; Supply Voltage Max:24VDC; Current Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Timer, 0.1S-10Min, Spdt; Product Range Omron - 91Y4656 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Timer, 0.1S-10Min, Spdt; Product Range Omron
91Y4656
Multifunction Timer, 0.1S-10Min, Spdt; Product Range Omron 91Y4656
MULTIFUNCTION TIMER, 0.1S-10MIN, SPDT; Product Range:H3RN Series; Timer Functions:Multifunct ion; No. of Timing Ranges:4Ranges; Time Min:0.1s; Time Max:10min; Timer Output:1 Changeover Relay; Supply Voltage Max:24VDC; Current Rating RoHS Compliant: Yes

MULTIFUNCTION TIMER, 0.1S-10MIN, SPDT; Product Range:H3RN Series; Timer Functions:Multifunction; No. of Timing Ranges:4Ranges; Time Min:0.1s; Time Max:10min; Timer Output:1 Changeover Relay; Supply Voltage Max:24VDC; Current Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 91Y4656
Product Name Multifunction Timer, 0.1S-10Min, Spdt; Product Range Omron
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Timer, Spst, 0.05S-100H, 240V; Product Range Finder - 08X7301 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 8215042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details