The G6K-2P is a single-side stable, 2-pole DPDT relay with PCB terminals, rated for a carry current of 2 A and switching up to 1 A at 125 VAC or 60 VDC. It has a 12 VDC coil with a resistance of 1,315 Ω at 23°C. The unit measures 5.2 mm × 6.5 mm × 10 mm and weighs 0.7 g. It provides a dielectric strength of 1,500 VAC between coil and contacts for 1 minute, and withstands an impulse voltage of 1,500 V for 10 × 160 μs. Operating temperature ranges from -40°C to 70°C, and contact resistance is 100 mΩ maximum. The relay is RoHS compliant.
Signal Relay, G6K Series, Non Latching, DPDT, Through Hole, 1 A, 12 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 14J0702 |
| Product Name | Signal Relay, G6K Series, Non Latching, Dpdt, Through Hole, 1 A, 12 Vdc Rohs Compliant Omron |
| Approvals | RoHS |