Win Source Part Number: 1237295-G6B2114PUSDC
Category: Relays>Power Relays, Over 2 Amps
Series: G6B
Termination Style: PC Pin
Package: Box
Contact Form: DPST-NO/NC (1 Form A, 1 Form B)
Contact Material: Silver Alloy, Cadmium Free
Standard Package: 1
Coil Resistance: 480 Ohms
Coil Current: 25 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 5 A
Switching Voltage: 380VAC, 125VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Must Operate Voltage: 9.6 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH info available upon request
HTSUS: 8536.41.0020
Mfr: Omron Electronics Inc-EMC Div
Other Names: 2266-G6B2114PUSDC12
Base Product Number: G6B2114
| Win Source Electronics | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 1237295-G6B2114PUSDC12 |
| Product Name | Relays - Power Relays, Over 2 Amps |
| Resistance | 480 ohms |