Aratas America LLC Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components G2RL14DC12

Description
RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
Description
RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components - 34K3621 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components
34K3621
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components 34K3621
RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 34K3621
Product Name Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Mini Relays - 1-1904022-1 - TE Connectivity
Specs
Mounting Plug-In
Approvals Not EU ELV Compliant; RoHS
DC Power 1.7 watts
View Details
3 suppliers
100A High Voltage Direct Current Relay - CHEV-P100 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - 1762888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details