Aratas America LLC Relays - Power Relays, Over 2 Amps G2R-2A4-DC12

Description
RELAY GEN PURPOSE DPST 4A 12V
Datasheet
Description
RELAY GEN PURPOSE DPST 4A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - G2R-2A4-DC12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
G2R-2A4-DC12
Relays - Power Relays, Over 2 Amps G2R-2A4-DC12
RELAY GEN PURPOSE DPST 4A 12V

RELAY GEN PURPOSE DPST 4A 12V

Supplier's Site
Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components - 89C5380 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components
89C5380
Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components 89C5380
RELAY, DPST-NO, 250VAC, 30VDC, 5A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:5A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:5A RoHS Compliant: Yes

RELAY, DPST-NO, 250VAC, 30VDC, 5A; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:5A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:5A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
G2R-2A4-DC12
General Purpose Relays G2R-2A4-DC12
General Purpose Relays Power PCB Relay 12VDC GP Type

General Purpose Relays Power PCB Relay 12VDC GP Type

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number G2R-2A4-DC12 89C5380 G2R-2A4-DC12
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components General Purpose Relays
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data