Omron Electronics Ltd. OEM Parts - OEM Parts (F - I) - G5CA-1A-E 5VDC G5CA-1A-E 5VDC

Description
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060246-G5CA-1A-E 5VDC Contact Resistance: 30 mΩ Coil Resistance: 125 Ω Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): G5CA-1A-E 5VDCG5CA-1A-E-5VDC; G5CA-1A-E5VDC; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060246-G5CA-1A-E 5VDC Contact Resistance: 30 mΩ Coil Resistance: 125 Ω Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): G5CA-1A-E 5VDCG5CA-1A-E-5VDC; G5CA-1A-E5VDC; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - G5CA-1A-E 5VDC - 1060246-G5CA-1A-E 5VDC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - G5CA-1A-E 5VDC
1060246-G5CA-1A-E 5VDC
OEM Parts - OEM Parts (F - I) - G5CA-1A-E 5VDC 1060246-G5CA-1A-E 5VDC
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060246-G5CA-1A-E 5VDC Contact Resistance: 30 mΩ Coil Resistance: 125 Ω Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): G5CA-1A-E 5VDCG5CA-1A-E-5VDC; G5CA-1A-E5VDC; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Omron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060246-G5CA-1A-E 5VDC
Contact Resistance: 30 mΩ
Coil Resistance: 125 Ω
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): G5CA-1A-E 5VDCG5CA-1A-E-5VDC; G5CA-1A-E5VDC;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1060246-G5CA-1A-E 5VDC
Product Name OEM Parts - OEM Parts (F - I) - G5CA-1A-E 5VDC
Unlock Full Specs
to access all available technical data

Similar Products