The G2RL-1A4-E DC9 is a PCB-mounted power relay with a single pole, normally open contact, sealed enclosure, and high-capacity switching rated at 16 A at 250 VAC and 24 VDC. It has a low profile of 15.7 mm max. in height, PCB terminals, and conforms to VDE (EN61810-1), UL508, and CSA22.2 standards. The relay supports an ambient operating temperature of up to 85°C and features a coil voltage of 9 VDC with a power consumption of approximately 130 mW. Clearance and creepage distance are 8 mm min., and insulation is Class F (UL1446). The maximum switching voltage is 440 VAC and 300 VDC, with an electrical durability of 30,000 operations at 250 VAC, 16 A under resistive load.
General Purpose Relays Power PCB Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | G2RL-1A4-E DC9 |
| Product Name | General Purpose Relays |
| Relay Type | General |