The G2RL-1A4-E-CF-DC24 is a PCB-mounted power relay with a single-pole normally-open contact, sealed enclosure, high-capacity rating of 16 A at 250 VAC and 24 VDC, and a 24 VDC coil. It has a maximum height of 15.7 mm and conforms to VDE (EN61810-1), UL508, CSA22.2, and IEC/EN 60335-1 standards. The relay features Class F coil insulation, 8 mm clearance and creepage distance, and operates at ambient temperatures up to 105°C. It is rated for 30,000 operations under full load at 105°C and meets RoHS compliance.
General Purpose Relays High-Capacity 24VDC SPST-NO Class F
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | G2RL-1A4-E-CF-DC24 |
| Product Name | General Purpose Relays |
| Relay Type | General |