OMRON Automation and Safety Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron G2RL-1-E-CF- DC24

Description
RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder; RoHS Compliant: Yes
Description
RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron - 58M6870 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron
58M6870
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron 58M6870
RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder; RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 58M6870
Product Name Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G2RL PCB Power Relay - G2RL-1-E-PW1 - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7236 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details