Manufacturer: Omron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060153-G2R2SNDC24S
Packaging: Bulk
Termination: Plug, Solder
Contact Material: Cadmium, Silver
Current Rating: 5 A
Number of Contacts: 2
Length: 29 mm
Approvals: CE, CSA, UL, VDE
Ratings: IP40
Coil Resistance: 1.113 kΩ
Coil Current: 21.6 mA
Contact Current Rating: 5 A
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 10 ms
Coil Power: 530 mW
Height: 35.5 mm
Power Rating: 530 mW
Number of Pins: 8
Width: 13 mm
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): G2R2SDC24S; G2R-2-SNI DC24(S); G2R-2-SNDI DC24(S); AHN22224N; JW2SN-DC24V; JW2SN-B-DC24V; AHN22124; OMI-SH-224D,594; 1-1393767-5; KUP-11D11-24G2R-2-SN
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 13 mm
Lead Free: Yes
Mount: Plug-In, Socket, Socketable
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 380 V
Max Voltage Rating (AC): 380 V
Max Voltage Rating (DC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Max Current Rating: 5 A
Ambient Temperature Range High: 70 °C
Throw Configuration: DPDT
Coil Voltage (DC): 24 V
Power Consumption: 360 mW
Switching Current: 5 A
Switching Capacity: 1.25 kW
| Win Source Electronics | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 1060153-G2R2SNDC24S |
| Product Name | Power Relays, Over 2 Amps - G2R2SNDC24S |
| DC Coil Voltage | 24 volts |