General Purpose Relays SPDT 16A Thru-Hole 6VDC 68 Ohm
Power PCB Relay
RELAY GEN PURPOSE SPDT 16A 6V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | G2R-1-E-DC6 | 89C5120 | G2R-1-E-DC6 |
| Product Name | General Purpose Relays | Power Pcb Relay Omron Electronic Components | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 6 volts | 6 volts |