Win Source Part Number: 1004702-F3EM2-005-15
Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Package: Bulk
Ingress Protection: IEC IP65
Response Time: 4ms
Standard Package: 1
Output Configuration: Analog
Sensing Method: Through-Beam
Sensing Distance: 118.110" (3m)
Connection Method: Connector
Light Source: Infrared (880nm)
Voltage - Supply: 24VDC
Temperature Range - Operating: -10°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Omron Automation and Safety
Other Names: F3EM2005150AV
Base Product Number: F3EM2
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1004702-F3EM2-005-150-AV |
| Product Name | Sensors, Transducers - Optical Sensors - Photoelectric, Industrial |
| Operating Temperature | -10 to 55 C (14 to 131 F) |