OMRON Automation and Safety Pressure Sensors, Transducers - Industrial E8F2-D10C

Description
SENSOR PRESSUR 1-5V 0-145PSI NPN
Request a Quote Datasheet
Description
SENSOR PRESSUR 1-5V 0-145PSI NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - E8F2-D10C-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
E8F2-D10C-ND
Pressure Sensors, Transducers - Industrial E8F2-D10C-ND
SENSOR PRESSUR 1-5V 0-145PSI NPN

SENSOR PRESSUR 1-5V 0-145PSI NPN

Buy Now Datasheet
Pressure Sensor; Operating Pressure Max Omron Industrial Automation - 25C4098 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Omron Industrial Automation
25C4098
Pressure Sensor; Operating Pressure Max Omron Industrial Automation 25C4098
PRESSURE SENSOR; Operating Pressure Max:145psi; Sensor Output:NPN; Pressure Measurement Type:Gauge; Voltage Rating:24V; Port Style:NPT; Supply Current:-; Product Range:E8F2-D Series; Connection Size:1/8"; External Depth:29mm RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:145psi; Sensor Output:NPN; Pressure Measurement Type:Gauge; Voltage Rating:24V; Port Style:NPT; Supply Current:-; Product Range:E8F2-D Series; Connection Size:1/8"; External Depth:29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - E8F2-D10C - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
E8F2-D10C
Sensors, Transducers - Pressure Sensors, Transducers - Industrial E8F2-D10C
SENSOR PRESSUR 1-5V 0-145PSI NPN

SENSOR PRESSUR 1-5V 0-145PSI NPN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number E8F2-D10C-ND 25C4098 E8F2-D10C
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor; Operating Pressure Max Omron Industrial Automation Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage; NPN - Open Collector NPN NPN - Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2888134 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details