OMRON Automation and Safety Digital Temp Controller, 250V, Din Rail; Thermocouple Type Omron Industrial Automation E5DCRX2DBM002

Description
DIGITAL TEMP CONTROLLER, 250V, DIN RAIL; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC RoHS Compliant: Yes
Datasheet
Description
DIGITAL TEMP CONTROLLER, 250V, DIN RAIL; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Temp Controller, 250V, Din Rail; Thermocouple Type Omron Industrial Automation - 40AH0460 - Newark, An Avnet Company
Chicago, IL, United States
Digital Temp Controller, 250V, Din Rail; Thermocouple Type Omron Industrial Automation
40AH0460
Digital Temp Controller, 250V, Din Rail; Thermocouple Type Omron Industrial Automation 40AH0460
DIGITAL TEMP CONTROLLER, 250V, DIN RAIL; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC RoHS Compliant: Yes

DIGITAL TEMP CONTROLLER, 250V, DIN RAIL; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 40AH0460
Product Name Digital Temp Controller, 250V, Din Rail; Thermocouple Type Omron Industrial Automation
Type B, C, E, J, K, L, N, R, S, T, U, W, PLII
Unlock Full Specs
to access all available technical data

Similar Products

Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details